Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
No stock
|
Buy Now | |
Avnet America
from US$0.67
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,910
in stock
|
Buy Now | |
element14
from US$0.77
|
1,910
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,910
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.70
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
rDS(ON) = 14mΩ(Typ.), VGS =10V, ID = 8.9A |
Qg(tot) = 31nC (Typ.), VGS = 10V |
Low Miller Charge |
Low QRR Body Diode |
Optimized efficiency at high frequencies |
UIS Capability (Single Pulse and Repetitive Pulse)Formerly developmental type 82663 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Distributed Power Architectures and Intermediate Bus Architectures |
End Products |
---|
Primary Switch in Isolated DC/DC Converters |
High Voltage Synchronous Rectifier |
Description | FDS3572 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 8.9 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 16 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4 |
Ciss Typ (pF) | 1990 |
Package Type | SOIC-8 |
Trans MOSFET N-CH 80V 8.9A 8-Pin SOIC N T/R | Avnet America |
Mosfet Transistor, N Channel, 8.9 A, 80 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FDS3572 | Newark Electronics |
MOSFET, N-CH, 80V, 8.9A, SOIC-8 | element14 |
MOSFET N-Channel 80V 8.9A SOIC8 | RS |
N-Channel 80 V 16 mOhm 2.5 W Surface Mount PowerTrench MosFet - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a FDS3572?
Additional datasheets, footprints and schematics for FDS3572 are listed on our Part Details page. You can also find images and similar parts to FDS3572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS3572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS3572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS3572 fall under?
The FDS3572 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS3572 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS3572 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS3572 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS3572 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for FDS3572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS3572 often in real-time on the comparison pages.
What if I can't find stock of FDS3572?
You can fill out our help required form which you can use to request a quote for FDS3572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.