Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 29.1mΩ ( Typ.) @ VGS = 10V, ID = 5.9A |
Fast switching speed |
Low Gate Charge |
High performance trench technology for extremely low RDS(on) |
High power and current handling capability |
RoHS compliant |
Applications |
---|
Consumer Appliances |
LCD / LED / PDP TV |
Uninterruptible Power Supplies |
End Products |
---|
Synchronous Rectification |
Micro Solar Inverters |
Description | FDPF3860T |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 20 |
PD Max (W) | 33.8 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 38.2 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 1350 |
Package Type | TO-220-3 FullPak |
MOSFET, Fairchild, FDPF3860T | RS |
Mosfet, N Channel, 100V, 0.0291Ohm, 20A, To-220F-3 | Newark Electronics |
N-Channel 100 V 38.2 mOhm PowerTrench Mosfet TO-220F | Future Electronics |
Trans MOSFET N-CH 100V 20A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
MOSFET, N CH, 100V, 20A, TO-220F-3 | element14 |
Where can I find additional details, specifications and documents for a FDPF3860T?
Additional datasheets, footprints and schematics for FDPF3860T are listed on our Part Details page. You can also find images and similar parts to FDPF3860T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF3860T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF3860T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF3860T fall under?
The FDPF3860T is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF3860T when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF3860T you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF3860T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF3860T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDPF3860T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF3860T often in real-time on the comparison pages.
What if I can't find stock of FDPF3860T?
You can fill out our help required form which you can use to request a quote for FDPF3860T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.