Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
1,301
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
900
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.64
|
-
|
Buy Now | |
Avnet Asia
from US$1.45
|
-
|
Buy Now | |
Farnell
from US$1.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RDS(on) = 220mΩ ( Typ.)@ VGS = 10V, ID = 9A |
Low gate charge ( Typ. 45nC) |
Low Crss ( Typ. 25pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
End Products |
---|
LCD / LED / PDP TV |
Uninterruptible Power Supplies |
Description | FDPF18N50 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 18 |
PD Max (W) | 38.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 265 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 45 |
Ciss Typ (pF) | 2200 |
Package Type | TO-220-3 FullPak |
N-Channel 500 V 0.265 O Through Hole Mosfet TO-220F | Future Electronics |
MOSFET N-Channel 500V 18A TO220F | RS |
N-Channel UnifetTm Mosfet 500V, 18A, 265M/Tube Rohs Compliant: Yes |Onsemi FDPF18N50 | Newark Electronics |
Trans MOSFET N-CH 500V 18A 3-Pin(3+Tab) TO-220F Rail | Avnet Silica |
MOSFET, N-CH, 500V, 18A, TO-220F-3 | element14 |
Where can I find additional details, specifications and documents for a FDPF18N50?
Additional datasheets, footprints and schematics for FDPF18N50 are listed on our Part Details page. You can also find images and similar parts to FDPF18N50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF18N50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF18N50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF18N50 fall under?
The FDPF18N50 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF18N50 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF18N50 you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF18N50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF18N50 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet Silica and Avnet America have stock available or on a lead time for FDPF18N50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF18N50 often in real-time on the comparison pages.
What if I can't find stock of FDPF18N50?
You can fill out our help required form which you can use to request a quote for FDPF18N50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.