Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 640mΩ ( Typ.)@ VGS = 10V, ID = 5A |
Low gate charge ( Typ. 23nC) |
Low Crss ( Typ. 10pF) |
100% avalanche tested |
Improved dv/dt capability |
ESD improved capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
End Products |
---|
LCD / LED / PDP TV |
Uninterruptible Power Supplies |
Description | FDPF10N60NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 5 |
ID Max (A) | 10 |
PD Max (W) | 38 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 750 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 1110 |
Package Type | TO-220-3 FullPak |
Rail/Unifet2 600V N-Channel Mosfet, To220F Single Gauge Rohs Compliant: Yes |Onsemi FDPF10N60NZ | Newark Electronics |
MOSFET, Fairchild, FDPF10N60NZ | RS |
Trans MOSFET N-CH 600V 10A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
MOSFET, N-CHANNEL, 600V, 10A, TO-220F-3 | element14 |
Where can I find additional details, specifications and documents for a FDPF10N60NZ?
Additional datasheets, footprints and schematics for FDPF10N60NZ are listed on our Part Details page. You can also find images and similar parts to FDPF10N60NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF10N60NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF10N60NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF10N60NZ fall under?
The FDPF10N60NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF10N60NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF10N60NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF10N60NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF10N60NZ have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, element14 and Farnell have stock available or on a lead time for FDPF10N60NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF10N60NZ often in real-time on the comparison pages.
What if I can't find stock of FDPF10N60NZ?
You can fill out our help required form which you can use to request a quote for FDPF10N60NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.