Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0025ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 254W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | SOT-78B |
Capacitance Ciss Typ | 9200pF |
Current Id Max | 80A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 0.59°C/W |
On State Resistance Max | 2.5mohm |
On State Resistance Typ | 1.9mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pin Configuration | G(1) D(2)S(3) |
Pulse Current Idm | 556A |
Termination Type | Through Hole |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2.5V |
Voltage Vgs th Min | 1V |
MOSFET, N, TO-220 | element14 |
Where can I find additional details, specifications and documents for a FDP8860?
Additional datasheets, footprints and schematics for FDP8860 are listed on our Part Details page. You can also find images and similar parts to FDP8860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP8860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP8860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP8860 fall under?
The FDP8860 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDP8860 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP8860 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP8860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDP8860 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FDP8860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP8860 often in real-time on the comparison pages.
What if I can't find stock of FDP8860?
You can fill out our help required form which you can use to request a quote for FDP8860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.