Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 3.5mohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
MSL | - |
MISCELLANEOUS MOSFETS | Farnell |
Trans MOSFET N-CH 30V 80A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
N CHANNEL MOSFET, 30V, 80A, TO-220 | element14 |
N Channel Mosfet, 30V, 80A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDP8030L?
Additional datasheets, footprints and schematics for FDP8030L are listed on our Part Details page. You can also find images and similar parts to FDP8030L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP8030L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP8030L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP8030L fall under?
The FDP8030L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDP8030L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP8030L you can contact the distributor directly for product support, shipping queries etc.
Is the FDP8030L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDP8030L have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for FDP8030L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP8030L often in real-time on the comparison pages.
What if I can't find stock of FDP8030L?
You can fill out our help required form which you can use to request a quote for FDP8030L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.