Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 61A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Avalanche Single Pulse Energy Eas | 182mJ |
Capacitance Ciss Typ | 2880pF |
Current Id Max | 61A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 14mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pin Configuration | a |
Pin Format | 1G (2+Tab)D 3S |
Power Dissipation Ptot Max | 150W |
Pulse Current Idm | 70A |
Reverse Recovery Time trr Typ | 62ns |
Termination Type | Through Hole |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
N-Channel 100 V 16 mO PowerTrench Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 100V 9A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
N Channel Mosfet, 100V, 61A, To-220Ab | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Where can I find additional details, specifications and documents for a FDP3652?
Additional datasheets, footprints and schematics for FDP3652 are listed on our Part Details page. You can also find images and similar parts to FDP3652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP3652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP3652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP3652 fall under?
The FDP3652 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDP3652 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP3652 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP3652 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDP3652 have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for FDP3652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP3652 often in real-time on the comparison pages.
What if I can't find stock of FDP3652?
You can fill out our help required form which you can use to request a quote for FDP3652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.