Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
No stock
|
Buy Now | |
Future Electronics
from US$0.96
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
1,842
in stock
|
Buy Now | |
element14
from US$1.04
|
1,842
in stock
|
Buy Now | |
Farnell
from US$1.00
|
1,842
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 94mΩ ( Max.)@ VGS = 10V, ID = 16.5A |
Low gate charge ( Typ. 36.8nC) |
Low Crss ( Typ. 39pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
AC-DC Power Supplies |
End Products |
---|
PDP TV |
Uninterruptible Power Supplies |
Description | FDP33N25 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 33 |
PD Max (W) | 235 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 94 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 36.8 |
Ciss Typ (pF) | 1640 |
Package Type | TO-220-3 |
N-Channel 250 V 94 mOhm Flange Mount Mosfet - TO-220 | Future Electronics |
Mosfet Transistor, N Channel, 33 A, 250 V, 94 Mohm, 10 V, 5 V Rohs Compliant: Yes |Onsemi FDP33N25 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
MOSFET N-Channel 250V 33A TO220AB | RS |
Trans MOSFET N-CH 250V 33A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a FDP33N25?
Additional datasheets, footprints and schematics for FDP33N25 are listed on our Part Details page. You can also find images and similar parts to FDP33N25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP33N25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP33N25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP33N25 fall under?
The FDP33N25 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP33N25 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP33N25 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP33N25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP33N25 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDP33N25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP33N25 often in real-time on the comparison pages.
What if I can't find stock of FDP33N25?
You can fill out our help required form which you can use to request a quote for FDP33N25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.