Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
3,275
in stock
|
Buy Now | |
Farnell
from US$0.24
|
73,604
in stock
|
Buy Now | |
element14
from US$0.34
|
16,029
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 23 mΩ at VGS = 10 V, ID = 6.5 A |
Max rDS(on) = 36 mΩ at VGS = 4.5 V, ID = 6.0 A |
High Performance Trench Technology for Extremely Low rDS(on) |
High Power and Current Handling Capability in a Widely Used Surface Mount Package |
Fast Switching Speed |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
DC-DC Merchant Power Supply |
End Products |
---|
Primary DC-DC Switch |
Description | FDN537N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 6.5 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 36 |
RDS(on) Max @ VGS = 10 V (mΩ) | 23 |
Qg Typ @ VGS = 4.5 V (nC) | - 3 |
Qg Typ @ VGS = 10 V (nC) | 3 |
Ciss Typ (pF) | 360 |
Package Type | SOT-23-3 |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET, N-CH, 30V, 8A, SUPERSOT-3 | element14 |
MOSFET N-Ch 30V 6.5A PowerTrench SSOT3 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 30V, 8A, Supersot-3 | Newark Electronics |
30V, 6.5A, 23mO N-ch Sot-23 | Future Electronics |
Trans MOSFET N-CH 30V 6.5A 3-Pin SSOT T/R | Avnet America |
Transistor, single, N-channel MOSFET, 30V, 6.5A, 23 mOhm, PowerTrench, SSOT3 | ON Semiconductor FDN537N | RS Americas |
Where can I find additional details, specifications and documents for a FDN537N?
Additional datasheets, footprints and schematics for FDN537N are listed on our Part Details page. You can also find images and similar parts to FDN537N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN537N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN537N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN537N fall under?
The FDN537N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN537N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN537N you can contact the distributor directly for product support, shipping queries etc.
Is the FDN537N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN537N have stock available?
Authorised distributors including Farnell, element14, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for FDN537N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN537N often in real-time on the comparison pages.
What if I can't find stock of FDN537N?
You can fill out our help required form which you can use to request a quote for FDN537N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.