Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,935
in stock
|
Buy Now | |
element14
from US$0.23
|
14,104
in stock
|
Buy Now | |
Farnell
from US$0.22
|
14,104
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5,503
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,699
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.7 A, 30 V. |
RDS(ON)= 0.046 Ω @ VGS = 10 V |
RDS(ON)= 0.060 Ω @ VGS = 4.5 V |
Very Fast Switching |
Low Gate Charge (5nC typical) |
High Performance Version of Industry Standard SOT-23 Package. Identical Pin-Out to SOT-23 with 30% Higher Power Handling Capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
Battery Powered Circuits |
Description | FDN359BN |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 2.7 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 60 |
RDS(on) Max @ VGS = 10 V (mΩ) | 46 |
Qg Typ @ VGS = 4.5 V (nC) | 1.3 |
Qg Typ @ VGS = 10 V (nC) | 5 |
Ciss Typ (pF) | 485 |
Package Type | SOT-23-3 |
MOSFET, N-CH, 30V, 2.7A, SUPERSOT-3 | element14 |
Mosfet, N-Ch, 30V, 2.7A, Supersot-3 | Newark Electronics |
MOSFET N-Channel 30V 2.7A SuperSOT3 | RS |
N-Channel 30 V 46 mOhm Logic Level PowerTrench Mosfet SOT-23-3 | Future Electronics |
Trans MOSFET N-CH 30V 2.7A 3-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDN359BN?
Additional datasheets, footprints and schematics for FDN359BN are listed on our Part Details page. You can also find images and similar parts to FDN359BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN359BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN359BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN359BN fall under?
The FDN359BN is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN359BN when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN359BN you can contact the distributor directly for product support, shipping queries etc.
Is the FDN359BN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN359BN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Chip One Stop have stock available or on a lead time for FDN359BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN359BN often in real-time on the comparison pages.
What if I can't find stock of FDN359BN?
You can fill out our help required form which you can use to request a quote for FDN359BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.