Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
645
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
75,000
in stock
|
Buy Now | |
element14
from US$0.25
|
31,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
21,005
in stock
|
Buy Now | |
Farnell
from US$0.23
|
20,435
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.9 A, 30 V |
RDS(ON) = 0.090 Ω @ VGS = 4.5 V |
RDS(ON) = 0.060 Ω @ VGS = 10 V |
Industry standard outline SOT-23 surface mount package using proprietary SuperSOT™-3 design for superior thermal and electrical capabilities. |
High density cell design for extremely low RDS(ON). |
Exceptional on-resistance and maximum DC current capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Notebook Computers |
PCMCIA cards |
End Products |
---|
Battery Powered Circuits |
Portable Phones |
Description | FDN357N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 1.9 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 90 |
RDS(on) Max @ VGS = 10 V (mΩ) | 60 |
Qg Typ @ VGS = 4.5 V (nC) | 5 |
Qg Typ @ VGS = 10 V (nC) | 4.2 |
Ciss Typ (pF) | 235 |
Package Type | SOT-23-3 |
N-Channel 30 V 60 mOhm Logic Level Enhancement Mode Field Effect Transistor | Future Electronics |
MOSFET, N, SOT-23 | element14 |
Mosfet, N-Ch, 30V, 1.9A, Sot-23 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 30V 1.9A SuperSOT3 | RS |
Trans MOSFET N-CH 30V 1.9A 3-Pin SuperSOT T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDN357N?
Additional datasheets, footprints and schematics for FDN357N are listed on our Part Details page. You can also find images and similar parts to FDN357N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN357N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN357N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN357N fall under?
The FDN357N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN357N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN357N you can contact the distributor directly for product support, shipping queries etc.
Is the FDN357N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN357N have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for FDN357N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN357N often in real-time on the comparison pages.
What if I can't find stock of FDN357N?
You can fill out our help required form which you can use to request a quote for FDN357N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.