Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
30,510
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
89,669
in stock
|
Buy Now | |
element14
from US$0.22
|
88,873
in stock
|
Buy Now | |
Farnell
from US$0.21
|
88,873
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
5,580
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,944
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-1.3A, -30V |
RDS(ON) = 180 mΩ @ VGS = -10V |
-1.1A, -30V |
RDS(ON) = 300 mΩ @ VGS = -4.5V |
High performance trench technology for extremely low RDS(ON). |
High power version of industry Standard SOT-23 package. Identical pin-out to SOT-23 with 30% higher power handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
Notebook computer power management |
Description | FDN352AP |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -2.5 |
ID Max (A) | -1.3 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 300 |
RDS(on) Max @ VGS = 10 V (mΩ) | 180 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.4 |
Ciss Typ (pF) | 150 |
Package Type | SOT-23-3 |
FDN352AP Series 30 V 1.3 A 180 mOhm Single P-Ch. PowerTrench« MOSFET-SSOT-3 | Future Electronics |
Mosfet, P-Ch, 30V, 1.3A, Supersot | Newark Electronics |
MOSFET, P, SMD, 3-SUPERSOT | element14 |
Trans MOSFET P-CH 30V 1.3A 3-Pin SuperSOT T/R | Avnet America |
MOSFET P-Channel 30V 1.3A SuperSOT3 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
onsemi MOSFET, P-Channel, -30V, -1.3A, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a FDN352AP?
Additional datasheets, footprints and schematics for FDN352AP are listed on our Part Details page. You can also find images and similar parts to FDN352AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN352AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN352AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN352AP fall under?
The FDN352AP is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN352AP when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN352AP you can contact the distributor directly for product support, shipping queries etc.
Is the FDN352AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN352AP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FDN352AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN352AP often in real-time on the comparison pages.
What if I can't find stock of FDN352AP?
You can fill out our help required form which you can use to request a quote for FDN352AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.