Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,550
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
3,185
in stock
|
Buy Now | |
Farnell
from US$0.28
|
634
in stock
|
Buy Now | |
element14
from US$0.22
|
584
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-2 A, -20 V |
RDS(ON) = 0.08 Ω @ VGS = -4.5 V |
RDS(ON) = 0.13 Ω @ VGS = -2.5 V. |
Rugged gate rating (±12V) |
High performance trench technology for extremely low RDS(ON). |
Enhanced power SuperSOT™-3 (SOT-23) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Battery Protection |
End Products |
---|
Load Switch |
Power Management |
Description | FDN342P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -2 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 130 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 80 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 4.2 |
Qg Typ @ VGS = 10 V (nC) | 6.3 |
Ciss Typ (pF) | 635 |
Package Type | SOT-23-3 |
P-Channel 20 V 0.08 Ohm 2.5V Specified PowerTrench Mosfet SSOT-3 | Future Electronics |
MOSFET P-Channel 20V 2A SuperSOT3 | RS |
MOSFET, P | Farnell |
Trans MOSFET P-CH 20V 2A 3-Pin SuperSOT T/R | Avnet Silica |
P Channel Mosfet, -20V, 2A, Super Sot-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDN342P?
Additional datasheets, footprints and schematics for FDN342P are listed on our Part Details page. You can also find images and similar parts to FDN342P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN342P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN342P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN342P fall under?
The FDN342P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN342P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN342P you can contact the distributor directly for product support, shipping queries etc.
Is the FDN342P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN342P have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Farnell and element14 have stock available or on a lead time for FDN342P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN342P often in real-time on the comparison pages.
What if I can't find stock of FDN342P?
You can fill out our help required form which you can use to request a quote for FDN342P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.