Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
210,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
84,000
in stock
|
Buy Now | |
element14
from US$0.11
|
84,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
84,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
2,995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,740
in stock
|
Buy Now | |
EBV Elektronik
-
|
123,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-2A, 20V |
Low gate charge (7.2 nC typical) |
RDS(ON) = 70 mΩ @ VGS = -4.5 V |
High power version of industry Standard SOT-23 package. Identical pin-out to SOT-23 with 30% higher power handling capability. |
Highperformance trench technology for extremelylow RDS(ON). |
RDS(ON) = 110 mΩ @ VGS = -2.5 V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Power Management |
DC/DC converter |
End Products |
---|
Load Switch |
Battery Charging Circuit |
Description | FDN340P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -2 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 110 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.4 |
Qg Typ @ VGS = 10 V (nC) | 7.2 |
Ciss Typ (pF) | 779 |
Package Type | SOT-23-3 |
Single P-Channel 20V 70 mOhm Logic Level PowerTrench Mosfet SSOT-3 | Future Electronics |
Mosfet Transistor, P Channel, 2 A, -20 V, 110 Mohm, -4.5 V, -800 Mv Rohs Compliant: Yes |Onsemi FDN340P | Newark Electronics |
MOSFET, P, SOT-23, FULL REEL | element14 |
Trans MOSFET P-CH 20V 2A 3-Pin SuperSOT T/R | Avnet America |
onsemi MOSFET, P-Channel, -20V, -2A, SOT-23 | Distrelec |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FDN340P?
Additional datasheets, footprints and schematics for FDN340P are listed on our Part Details page. You can also find images and similar parts to FDN340P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN340P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN340P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN340P fall under?
The FDN340P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN340P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN340P you can contact the distributor directly for product support, shipping queries etc.
Is the FDN340P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN340P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FDN340P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN340P often in real-time on the comparison pages.
What if I can't find stock of FDN340P?
You can fill out our help required form which you can use to request a quote for FDN340P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.