Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
17,775
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
105,000
in stock
|
Buy Now | |
element14
from US$0.21
|
18,735
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,533
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
960
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-1.3 A, -20 V. |
RDS(ON) = 0.20Ω @ VGS= -4.5 V |
RDS(ON) = 0.27 Ω @ VGS= -2.5 V |
Low gate charge (3.6 nC typical). |
High performance trench technology for extremely low RDS(ON). |
SuperSOT™ -3 provides low RDS(ON) and 30% higher power handling capability than SOT23 inthe same footprint |
Applications |
---|
This product is general usage and suitable for many different applications. |
Power Management |
Battery Charging Circuit |
End Products |
---|
Load Switch |
DC/DC converter |
Portable Electronics |
Description | FDN336P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -1.3 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 270 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 200 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 4.4 |
Qg Typ @ VGS = 10 V (nC) | 3.6 |
Ciss Typ (pF) | 330 |
Package Type | SOT-23-3 |
Single P-Channel 20V 0.2 Ohm 2.5 V Specified PowerTrench Mosfet SSOT-3 | Future Electronics |
MOSFET, P, SMD, 3-SUPERSOT | element14 |
Trans MOSFET P-CH 20V 1.3A 3-Pin SuperSOT T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P Channel Mosfet, -20V, 1.2A Super Sot-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDN336P?
Additional datasheets, footprints and schematics for FDN336P are listed on our Part Details page. You can also find images and similar parts to FDN336P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN336P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN336P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN336P fall under?
The FDN336P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN336P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN336P you can contact the distributor directly for product support, shipping queries etc.
Is the FDN336P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN336P have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for FDN336P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN336P often in real-time on the comparison pages.
What if I can't find stock of FDN336P?
You can fill out our help required form which you can use to request a quote for FDN336P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.