Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
No stock
|
Buy Now | |
RS
from US$0.30
|
17,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,990
in stock
|
Buy Now | |
element14
from US$0.22
|
4,990
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,990
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
1,282
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
830
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-2.6 A, -12 V |
RDS(ON) = 40 mΩ @ VGS = -4.5 V |
RDS(ON) = 50 mΩ @ VGS = -2.5 V |
RDS(ON) = 80 mΩ @ VGS = -1.8 V |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
SuperSOT™-3 provides low RDS(ON) and 30% higherpower handling capability than SOT23 in the samefootprint |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Battery Management |
Battery Protection |
Description | FDN306P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -12 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -2.6 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 50 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 40 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 4.5 |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 1138 |
Package Type | SOT-23-3 |
MOSFET P-Channel 12V 2.6A SuperSOT3 | RS |
Mosfet Transistor, P Channel, -2.6 A, -12 V, 40 Mohm, -4.5 V, -600 Mv Rohs Compliant: Yes |Onsemi FDN306P | Newark Electronics |
MOSFET, P, SMD, SSOT-3 | element14 |
onsemi MOSFET, P-Channel, -12V, -2.6A, SOT-23 | Distrelec |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 12V 2.6A 3-Pin SuperSOT T/R | Avnet Silica |
P-Channel 12 V 40 mOhm 1.8 V Specified PowerTrench Mosfet SSOT-3 | Future Electronics |
Where can I find additional details, specifications and documents for a FDN306P?
Additional datasheets, footprints and schematics for FDN306P are listed on our Part Details page. You can also find images and similar parts to FDN306P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN306P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN306P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN306P fall under?
The FDN306P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN306P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN306P you can contact the distributor directly for product support, shipping queries etc.
Is the FDN306P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN306P have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FDN306P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN306P often in real-time on the comparison pages.
What if I can't find stock of FDN306P?
You can fill out our help required form which you can use to request a quote for FDN306P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.