Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
49,940
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
11,727
in stock
|
Buy Now | |
element14
from US$0.19
|
11,727
in stock
|
Buy Now | |
Farnell
from US$0.18
|
11,727
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
2,996
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
2,930
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-2.4A, -20V |
RDS(ON) = 52 mΩ @ VGS = -4.5V |
RDS(ON) = 70 mΩ @ VGS = -2.5V |
RDS(ON) = 100 mΩ @ VGS = -1.8V |
Fast switching speed |
ESD protection diode |
High performance trench technology for extremelylow RDS(ON) |
SuperSOT™ -3 provides low RDS(ON) and 30% higherpower handling capability than SOT23 in the samefootprint |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Battery Management |
Battery Protection |
Description | FDN304PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -2.4 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 52 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 3.8 |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 1310 |
Package Type | SOT-23-3 |
MOSFET P-Channel 20V 2.4A SuperSOT3 | RS |
Trans MOSFET P-CH 20V 2.4A 3-Pin SuperSOT T/R | Avnet America |
Mosfet Transistor, P Channel, -2.4 A, -20 V, 0.036 Ohm, -4.5 V, -800 Mv Rohs Compliant: Yes |Onsemi FDN304PZ | Newark Electronics |
MOSFET, P, SMD, SUPERSOT-3 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
onsemi MOSFET, P-Channel, -20V, -2.4A, SOT-23 | Distrelec |
P-Channel 20 V 52 mOhm 1.8 V Specified PowerTrench Mosfet SSOT-3 | Future Electronics |
Where can I find additional details, specifications and documents for a FDN304PZ?
Additional datasheets, footprints and schematics for FDN304PZ are listed on our Part Details page. You can also find images and similar parts to FDN304PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN304PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN304PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN304PZ fall under?
The FDN304PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN304PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN304PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDN304PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN304PZ have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDN304PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN304PZ often in real-time on the comparison pages.
What if I can't find stock of FDN304PZ?
You can fill out our help required form which you can use to request a quote for FDN304PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.