Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
2,980
in stock
|
Buy Now | |
element14
from US$1.21
|
5,182
in stock
|
Buy Now | |
Farnell
from US$1.09
|
4,791
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
2,770
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
2,499
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 8 mΩ at VGS = 10 V, ID = 13 A |
Max rDS(on) = 13.5 mΩ at VGS = 6 V, ID = 9.5 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
MSL1 robust package design |
100% UIL tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS86101 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 60 |
PD Max (W) | 104 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 8 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 22 |
Ciss Typ (pF) | 2255 |
Package Type | PQFN-8 |
MOSFET,N CH,100V,12.4A,POWER56 | element14 |
MOSFET N-Channel 100V 12.4A Power 56 | RS |
Mosfet Transistor | Newark Electronics |
FDMS86101 Series 100 V 60 A 8 mOhm N-Channel PowerTrench« MOSFET - POWER-56 | Future Electronics |
Trans MOSFET N-CH 100V 12.4A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS86101?
Additional datasheets, footprints and schematics for FDMS86101 are listed on our Part Details page. You can also find images and similar parts to FDMS86101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86101 fall under?
The FDMS86101 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86101 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86101 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86101 have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for FDMS86101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86101 often in real-time on the comparison pages.
What if I can't find stock of FDMS86101?
You can fill out our help required form which you can use to request a quote for FDMS86101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.