Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
2,809
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
2,809
in stock
|
Buy Now | |
element14
from US$0.31
|
2,809
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 5.5 mΩ at VGS = 10 V, ID = 17.5 A |
Max rDS(on) = 6.8 mΩ at VGS = 4.5 V, ID = 15 A |
High performance technology for extremely low rDS(on) |
Termination is Lead-free |
RoHS Compliant |
Applications |
---|
Notebook PC |
End Products |
---|
Portable Devices |
Description | FDMS7678 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 26 |
PD Max (W) | 41 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 6.8 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5.5 |
Qg Typ @ VGS = 4.5 V (nC) | 9.9 |
Qg Typ @ VGS = 10 V (nC) | 14 |
Ciss Typ (pF) | 1810 |
Package Type | PQFN-8 |
Mosfet Transistor, N Channel, 26 A, 30 V, 0.0047 Ohm, 10 V, 1.5 V Rohs Compliant: Yes |Onsemi FDMS7678 | Newark Electronics |
MOSFET, N-CH, 30V, 8PQFN | element14 |
MOSFET 30V/20V N-Ch PowerTrench SyncFET | Future Electronics |
Trans MOSFET N-CH 30V 17.5A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS7678?
Additional datasheets, footprints and schematics for FDMS7678 are listed on our Part Details page. You can also find images and similar parts to FDMS7678 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS7678 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS7678 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS7678 fall under?
The FDMS7678 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS7678 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS7678 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS7678 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS7678 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMS7678.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS7678 often in real-time on the comparison pages.
What if I can't find stock of FDMS7678?
You can fill out our help required form which you can use to request a quote for FDMS7678 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.