Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
2,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,045
in stock
|
Buy Now | |
element14
from US$0.37
|
2,045
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 14.3 mΩ at VGS = 10 V, ID = 10.5 A |
Max rDS(on) = 22.5 mΩ at VGS = 4.5 V, ID = 8.3 A |
High performance technology for extremely low rDS(on) |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC8882 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 16 |
PD Max (W) | 18 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 22.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 14.3 |
Qg Typ @ VGS = 4.5 V (nC) | 27 |
Qg Typ @ VGS = 10 V (nC) | 7 |
Ciss Typ (pF) | 710 |
Package Type | WDFN-8 |
Mosfet, N Channel, 30V, 16A, Mlp 3.3X3.3 | Newark Electronics |
MOSFET, N CH, 30V, 16A, MLP 3.3X3.3 | element14 |
SINGLE PT4, NCH, 30/20V IN MLP 3.3X3.3 8L | Future Electronics |
Trans MOSFET N-CH 30V 10.5A 8-Pin MLP EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC8882?
Additional datasheets, footprints and schematics for FDMC8882 are listed on our Part Details page. You can also find images and similar parts to FDMC8882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8882 fall under?
The FDMC8882 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC8882 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8882 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8882 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC8882 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMC8882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8882 often in real-time on the comparison pages.
What if I can't find stock of FDMC8882?
You can fill out our help required form which you can use to request a quote for FDMC8882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.