Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
98
in stock
|
Buy Now | |
Farnell
from US$1.04
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
1,555
in stock
|
Buy Now | |
element14
from US$1.04
|
1,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
1,350
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 7.9 mΩ at VGS = 10 V, ID = 13.5 A |
Max rDS(on) = 11.7 mΩ at VGS = 4.5 V, ID = 11.5 A |
Low Profile - 1 mm max in Power 33 |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
DC-DC Merchant Power Supply |
Description | FDMC86520L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 22 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 11.7 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7.9 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 21 |
Ciss Typ (pF) | 3420 |
Package Type | WDFN-8 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 60V, 22A, Power 33-8 | Newark Electronics |
MOSFET, N-CH, 60V, 22A, POWER 33-8 | element14 |
MOSFET N-Channel 60V 13.5A Power 33 | RS |
FDMC86520L Series 60 V 13.5 A 7.9 mOhm N.Ch. PowerTrench Mosfet - MLP-8 | Future Electronics |
Trans MOSFET N-CH 60V 13.5A 8-Pin Power 33 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC86520L?
Additional datasheets, footprints and schematics for FDMC86520L are listed on our Part Details page. You can also find images and similar parts to FDMC86520L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC86520L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86520L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC86520L fall under?
The FDMC86520L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC86520L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86520L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC86520L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC86520L have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and RS have stock available or on a lead time for FDMC86520L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC86520L often in real-time on the comparison pages.
What if I can't find stock of FDMC86520L?
You can fill out our help required form which you can use to request a quote for FDMC86520L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.