Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Shielded Gate MOSFET Technology |
Max rDS(on) = 8.5 mΩ at VGS = 10 V, ID =21 A |
Max rDS(on) = 24.8 mΩ at VGS = 6 V, ID = 10 A |
50% Lower Qrr than Other MOSFET Suppliers |
Lowers Switching Noise/EMI |
MSL1 Robust Package Design |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC86184 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 57 |
PD Max (W) | 54 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 8.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 14 |
Ciss Typ (pF) | 1490 |
Package Type | PQFN-8 |
Mosfet, N-Ch, 100V, 57A, Power 33 | Newark Electronics |
MOSFET, N-CH, 100V, 57A, POWER 33 | element14 |
MOSFET N-Ch 100V 53A Shielded Gate PQFN8 | RS |
N-Channel Shielded Gate PowerTrench MOSFET 100V 53A 8.5mOhm 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC86184?
Additional datasheets, footprints and schematics for FDMC86184 are listed on our Part Details page. You can also find images and similar parts to FDMC86184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC86184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC86184 fall under?
The FDMC86184 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC86184 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86184 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC86184 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC86184 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FDMC86184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC86184 often in real-time on the comparison pages.
What if I can't find stock of FDMC86184?
You can fill out our help required form which you can use to request a quote for FDMC86184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.