Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
2,875
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
2,399
in stock
|
Buy Now | |
element14
from US$1.02
|
2,399
in stock
|
Buy Now | |
Farnell
from US$0.96
|
2,399
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 24 mΩ at VGS = 10 V, ID = 6.5 A |
Max rDS(on) = 35 mΩ at VGS = 4.5 V, ID = 5.5 A |
HBM ESD protection level > 6 KV typical (Note 4) |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Consumer |
Description | FDMC86102LZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 22 |
PD Max (W) | 41 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 10 V (mΩ) | 24 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.6 |
Ciss Typ (pF) | 969 |
Package Type | WDFN-8 |
PT5 100V/20V NCH WITH ZENER POWER TRENCH MOSFET | Future Electronics |
MOSFET, Fairchild, FDMC86102LZ | RS |
Mosfet, N-Ch, 100V, 22A, Power 33-8 | Newark Electronics |
MOSFET, N-CH, 100V, 22A, POWER 33-8 | element14 |
Power MOSFET, N Channel, 100 V, 22 A, 24 Milliohms, Power 33, 8 Pins, Surface Mount | Avnet Silica |
Where can I find additional details, specifications and documents for a FDMC86102LZ?
Additional datasheets, footprints and schematics for FDMC86102LZ are listed on our Part Details page. You can also find images and similar parts to FDMC86102LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC86102LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86102LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC86102LZ fall under?
The FDMC86102LZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC86102LZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86102LZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC86102LZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC86102LZ have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDMC86102LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC86102LZ often in real-time on the comparison pages.
What if I can't find stock of FDMC86102LZ?
You can fill out our help required form which you can use to request a quote for FDMC86102LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.