Status: | Active |
---|---|
Series: | FDMC8327L |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
11,675
in stock
|
Buy Now | |
element14
from US$0.60
|
10,250
in stock
|
Buy Now | |
Farnell
from US$0.60
|
10,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
2,978
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 9.7 mΩ at VGS = 10 V, ID = 12 A |
Max rDS(on) = 12.5 mΩ at VGS = 4.5 V, ID = 10 A |
Low Profile - 0.8mm max in Power 33 |
100% UIL test |
RoHS Compliant |
Applications |
---|
DC-DC Merchant Power Supply |
Description | FDMC8327L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 14 |
PD Max (W) | 30 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 12.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 9.7 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 9.7 |
Ciss Typ (pF) | 1235 |
Package Type | WDFN-8 |
MOSFET N-Ch 40V 14A PowerTrench MLP8 | RS |
MOSFET, N-CH, 40V, 8MLP | element14 |
Fet 40V 9.7 Mohm Mlp33/Reel Rohs Compliant: Yes |Onsemi FDMC8327L | Newark Electronics |
N-Channel 40 V 9.7 mO 26 nC SMT PowerTrench« Mosfet - MLP-8 3.3x3.3 | Future Electronics |
Trans MOSFET N-CH 40V 12A 8-Pin Power 33 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC8327L?
Additional datasheets, footprints and schematics for FDMC8327L are listed on our Part Details page. You can also find images and similar parts to FDMC8327L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8327L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8327L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8327L fall under?
The FDMC8327L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC8327L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8327L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8327L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC8327L have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for FDMC8327L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8327L often in real-time on the comparison pages.
What if I can't find stock of FDMC8327L?
You can fill out our help required form which you can use to request a quote for FDMC8327L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.