Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 1.5Ω at VGS = -10V, ID = -1.5A |
Low Crss ( typical 10pF) |
Fast Switching |
Low gate charge ( typical 6.2 nC ) |
Improved dv / dt capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC2523P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -150 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -5 |
ID Max (A) | -3 |
PD Max (W) | 42 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6.2 |
Ciss Typ (pF) | 200 |
Package Type | WDFN-8 |
MOSFET P-Channel 150V 1.8A MLP8EP | RS |
Mosfet Transistor, P Channel, 3 A, 150 V, 1.5 Ohm, 10 V, 3.8 V Rohs Compliant: Yes |Onsemi FDMC2523P | Newark Electronics |
FDMC2523P Series -150 V -3 A 1.5 Ohm Surface Mount P-Channel QFET - MLP-8 | Future Electronics |
Trans MOSFET P-CH 150V 1.8A 8-Pin MLP EP T/R | Avnet America |
MOSFET, P, SUPER33 | element14 |
Where can I find additional details, specifications and documents for a FDMC2523P?
Additional datasheets, footprints and schematics for FDMC2523P are listed on our Part Details page. You can also find images and similar parts to FDMC2523P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC2523P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC2523P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC2523P fall under?
The FDMC2523P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC2523P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC2523P you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC2523P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC2523P have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDMC2523P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC2523P often in real-time on the comparison pages.
What if I can't find stock of FDMC2523P?
You can fill out our help required form which you can use to request a quote for FDMC2523P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.