Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
1,215
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,593
in stock
|
Buy Now | |
element14
from US$0.39
|
1,145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
638
in stock
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max. RDS(on) = 35mΩ at VGS = -10V, ID = -6.8A |
Max. RDS(on) = 65mΩ at VGS = -4.5V, ID = -5.0A |
Low profile -0.8mm maximum -in the new package MicroFET 2X2 mm |
HBM ESD protection level > 3k V typical (Note 3) |
Free from halogenated compounds and antimony oxides |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA530PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -6.8 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 65 |
RDS(on) Max @ VGS = 10 V (mΩ) | 35 |
Qg Typ @ VGS = 4.5 V (nC) | 24 |
Qg Typ @ VGS = 10 V (nC) | 9 |
Ciss Typ (pF) | 805 |
Package Type | WDFN-6 |
MLP 2X2 ,-30V, -6.8A, 35OHM,SINGLE, PCH POWER TRENCH MOSFET | Future Electronics |
Power MOSFET, P Channel, 30 V, 6.8 A, 35 Milliohms, MicroFET, 6 Pins, Surface Mount | Avnet America |
P Mosfet, -30V, 6.8A, Microfet 2X2 | Newark Electronics |
MOSFET, P, SMD, MLP | Farnell |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FDMA530PZ?
Additional datasheets, footprints and schematics for FDMA530PZ are listed on our Part Details page. You can also find images and similar parts to FDMA530PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA530PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA530PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA530PZ fall under?
The FDMA530PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA530PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA530PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA530PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA530PZ have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Farnell and element14 have stock available or on a lead time for FDMA530PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA530PZ often in real-time on the comparison pages.
What if I can't find stock of FDMA530PZ?
You can fill out our help required form which you can use to request a quote for FDMA530PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.