Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
17,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
25,770
in stock
|
Buy Now | |
element14
from US$0.32
|
25,770
in stock
|
Buy Now | |
Farnell
from US$0.33
|
25,770
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 40mΩ @ VGS = 4.5 V, ID = 5.0A |
RDS(on) = 50mΩ@ VGS = 2.5 V, ID = 4.5A |
Low Profile-0.8mm maximum-in the new packageMicroFET 2x2 mm |
HBM ESD protection level > 2.5k V typical (Note 3) |
Free from halogenated compounds and antimony oxides |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA430NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 5 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 50 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 40 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 19 |
Qg Typ @ VGS = 10 V (nC) | 7.3 |
Ciss Typ (pF) | 600 |
Package Type | WDFN-6 |
Mosfet Transistor, N Channel, 5 A, 30 V, 0.0236 Ohm, 4.5 V, 810 Mv Rohs Compliant: Yes |Onsemi FDMA430NZ | Newark Electronics |
MOSFET, N | element14 |
ON Semiconductor, FDMA430NZ | RS |
Power MOSFET, N Channel, 30 V, 5 A, 40 Milliohms, MicroFET, 6 Pins, Surface Mount | Avnet America |
30V,5.0A,40 OHM, SINGLE NCH SPECIFIED POWER TRENCH MOSFET | Future Electronics |
Where can I find additional details, specifications and documents for a FDMA430NZ?
Additional datasheets, footprints and schematics for FDMA430NZ are listed on our Part Details page. You can also find images and similar parts to FDMA430NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA430NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA430NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA430NZ fall under?
The FDMA430NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA430NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA430NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA430NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA430NZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FDMA430NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA430NZ often in real-time on the comparison pages.
What if I can't find stock of FDMA430NZ?
You can fill out our help required form which you can use to request a quote for FDMA430NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.