Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
3,070
in stock
|
Buy Now | |
element14
from US$0.38
|
3,070
in stock
|
Buy Now | |
Farnell
from US$0.38
|
3,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 23 mΩ at VGS = 4.5 V, ID = 9.5 A |
Max rDS(on) = 29 mΩ at VGS = 2.5 V, ID = 8.0 A |
Max rDS(on) = 36 mΩ at VGS = 1.8 V, ID = 4.0 A |
Max rDS(on) = 50 mΩ at VGS = 1.5 V, ID = 2.0 A |
HBM ESD protection level > 2.5 kV (Note 3) |
Low Profile-0.8 mm maximum in the new package MicroFET 2x2 mm |
Free from halogenated compounds and antimony oxides |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA410NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 9.5 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 29 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 23 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 8.8 |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 815 |
Package Type | WDFN-6 |
Mosfet, N-Ch, 20V, 9.5A, Microfet-6 | Newark Electronics |
MOSFET, N-CH, 20V, 9.5A, MICROFET-6 | element14 |
Trans MOSFET N-CH 20V 9.5A 6-Pin MicroFET T/R | EBV Elektronik |
MOSFET N-Channel 20V 9.5A MicroFET6 | RS |
FDMA410NZ Series 20 V 9.5 A 23 mOhm N-Ch PowerTrench« MOSFET - MicroFET-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDMA410NZ?
Additional datasheets, footprints and schematics for FDMA410NZ are listed on our Part Details page. You can also find images and similar parts to FDMA410NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA410NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA410NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA410NZ fall under?
The FDMA410NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA410NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA410NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA410NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA410NZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for FDMA410NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA410NZ often in real-time on the comparison pages.
What if I can't find stock of FDMA410NZ?
You can fill out our help required form which you can use to request a quote for FDMA410NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.