Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.60
Max rDS(on) = 60mΩ at VGS = 10V, ID = 4.4A |
Max rDS(on) = 80mΩ at VGS = 6.0V, ID = 3.8A |
Low Miller Charge |
Low QRR Body Diode |
Optimized efficiency at high frequencies |
UIS Capability (Single Pulse and Repetitive PulseFormerly developmental type 82744 |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDM3622 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 4.4 |
PD Max (W) | 2.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 60 |
Qg Typ @ VGS = 4.5 V (nC) | 10 |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 820 |
Package Type | WDFN-8 |
N Channel Mosfet, 100V, 4.4A, Power 33, Full Reel | Newark Electronics |
100V,4.4A,60 OHM ,NCH, POWER TRENCH MOSFET | Future Electronics |
Trans MOSFET N-CH 100V 4.4A 8-Pin MicroFET T/R | Avnet America |
MOSFET, N CH, 100V, 4.4A, POWER33 | Farnell |
Where can I find additional details, specifications and documents for a FDM3622?
Additional datasheets, footprints and schematics for FDM3622 are listed on our Part Details page. You can also find images and similar parts to FDM3622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDM3622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDM3622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDM3622 fall under?
The FDM3622 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDM3622 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDM3622 you can contact the distributor directly for product support, shipping queries etc.
Is the FDM3622 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDM3622 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDM3622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDM3622 often in real-time on the comparison pages.
What if I can't find stock of FDM3622?
You can fill out our help required form which you can use to request a quote for FDM3622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.