Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.02
|
No stock
|
Buy Now | |
Future Electronics
from US$2.28
|
3,150
in stock
|
Buy Now | |
Schukat Electronic
from US$3.33
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
element14
from US$2.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 7.5mΩ (Typ.) @ VGS = 10V, ID = 80A |
QG(tot) = 84nC (Typ.) @ VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
RoHS Compliant |
Applications |
---|
Industrial Motor |
AC-DC Merchant Power Supply |
End Products |
---|
Uninterruptible Power Supply |
Description | FDH3632 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 80 |
PD Max (W) | 310 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - 9 |
RDS(on) Max @ VGS = 10 V (mΩ) | 9 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 84 |
Ciss Typ (pF) | 6000 |
Package Type | TO-247-3 |
N-Channel 100 V 9 mOhm PowerTrench Mosfet TO-247 | Future Electronics |
N-Ch 100V 80A 310W 0,009R TO247 | Schukat Electronic |
N Channel Mosfet, 100V, 80A, To-247 | Newark Electronics |
Trans MOSFET N-CH 100V 12A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
MOSFET | element14 |
MOSFET, N CH, 100V, 80A, TO-247 | Farnell |
Where can I find additional details, specifications and documents for a FDH3632?
Additional datasheets, footprints and schematics for FDH3632 are listed on our Part Details page. You can also find images and similar parts to FDH3632 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDH3632 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDH3632 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDH3632 fall under?
The FDH3632 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDH3632 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDH3632 you can contact the distributor directly for product support, shipping queries etc.
Is the FDH3632 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDH3632 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FDH3632.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDH3632 often in real-time on the comparison pages.
What if I can't find stock of FDH3632?
You can fill out our help required form which you can use to request a quote for FDH3632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.