Status: | Active |
---|---|
Series: | FDG6304P |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
11,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
11,683
in stock
|
Buy Now | |
element14
from US$0.27
|
11,683
in stock
|
Buy Now | |
Farnell
from US$0.26
|
11,683
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,400
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-25 V, -0.41 A continuous, -1.5 A Peak. |
RDS(ON) = 1.1 Ω @ VGS= -4.5 V, |
RDS(ON) = 1.5 Ω @ VGS= -2.7 V. |
Very low level gate drive requirements allowing direct operation in 3 V circuits (VGS(th) <1.5 V). |
Gate-Source Zener for ESD ruggedness (>6kV Human Body Model). |
Compact industry standard SC70-6 surface mount package. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG6304P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -25 |
VGS Max (V) | -8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -0.41 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=1800 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=1100 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.8 |
Qg Typ @ VGS = 10 V (nC) | 1.1 |
Ciss Typ (pF) | 62 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual Mosfet, Dual P Channel, -410 Ma, -25 V, 0.85 Ohm, -4.5 V, -820 Mv Rohs Compliant: Yes |Onsemi FDG6304P | Newark Electronics |
MOSFET, DUAL P-CH, -25V, -0.41A, SC-70-6 | element14 |
ON Semiconductor, FDG6304P | RS |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual P-CH 25V 0.41A 6-Pin SC-70 T/R | Avnet Silica |
Dual P-Channel 25 V 1.1 Ohm Surface Mount Digital FET - SC70-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDG6304P?
Additional datasheets, footprints and schematics for FDG6304P are listed on our Part Details page. You can also find images and similar parts to FDG6304P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6304P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6304P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6304P fall under?
The FDG6304P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG6304P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6304P you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6304P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG6304P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for FDG6304P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6304P often in real-time on the comparison pages.
What if I can't find stock of FDG6304P?
You can fill out our help required form which you can use to request a quote for FDG6304P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.