Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.068ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 420mW |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N-CH, 20V, 1.5A, SC-70-6 | Farnell |
Mosfet, N-Ch, 20V, 1.5A, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDG327NZ?
Additional datasheets, footprints and schematics for FDG327NZ are listed on our Part Details page. You can also find images and similar parts to FDG327NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG327NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG327NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG327NZ fall under?
The FDG327NZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDG327NZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG327NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDG327NZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDG327NZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDG327NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG327NZ often in real-time on the comparison pages.
What if I can't find stock of FDG327NZ?
You can fill out our help required form which you can use to request a quote for FDG327NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.