Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.011ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
MOSFET, N CH, 30V, 40A, TO-252AA-3 | Farnell |
Mosfet Transistor, N Channel, 40 A, 30 V, 0.011 Ohm, 10 V, 1.2 V Rohs Compliant: Yes |Onsemi FDD8878 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDD8878?
Additional datasheets, footprints and schematics for FDD8878 are listed on our Part Details page. You can also find images and similar parts to FDD8878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD8878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD8878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD8878 fall under?
The FDD8878 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDD8878 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD8878 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD8878 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDD8878 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FDD8878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD8878 often in real-time on the comparison pages.
What if I can't find stock of FDD8878?
You can fill out our help required form which you can use to request a quote for FDD8878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.