Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 600mΩ ( Typ.)@ VGS = 10V, ID = 2.3A |
Low gate charge ( Typ. 4.7nC) |
Low Crss ( Typ. 6.3pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD6N20TM |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 4.5 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 800 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.7 |
Ciss Typ (pF) | 170 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET, N CH, 200V, 4.5A, TO-252-3 | Farnell |
Mosfet Transistor, N Channel, 4.5 A, 200 V, 0.6 Ohm, 10 V, 3 V Rohs Compliant: Yes |Onsemi FDD6N20TM | Newark Electronics |
Where can I find additional details, specifications and documents for a FDD6N20TM?
Additional datasheets, footprints and schematics for FDD6N20TM are listed on our Part Details page. You can also find images and similar parts to FDD6N20TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD6N20TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD6N20TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD6N20TM fall under?
The FDD6N20TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD6N20TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD6N20TM you can contact the distributor directly for product support, shipping queries etc.
Is the FDD6N20TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD6N20TM have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FDD6N20TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD6N20TM often in real-time on the comparison pages.
What if I can't find stock of FDD6N20TM?
You can fill out our help required form which you can use to request a quote for FDD6N20TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.