Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
6,200
in stock
|
Buy Now | |
element14
from US$0.67
|
4,699
in stock
|
Buy Now | |
Distrelec
from US$2.80
|
2,490
in stock
|
Buy Now | |
Farnell
from US$0.64
|
2,449
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-40A, -30V |
RDS(ON) = 20 mΩ @ VGS = -10V |
RDS(ON) = 30 mΩ @ VGS = -4.5V |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
High power and current handling capability |
Qualified to AEC Q101 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD6685 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -40 |
PD Max (W) | 52 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 30 |
RDS(on) Max @ VGS = 10 V (mΩ) | 20 |
Qg Typ @ VGS = 4.5 V (nC) | 13 |
Qg Typ @ VGS = 10 V (nC) | 17 |
Ciss Typ (pF) | 1715 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET, Fairchild, FDD6685 | RS |
MOSFET, P, SMD, TO-252 | element14 |
onsemi MOSFET, P-Channel, -30V, -40A, TO-252 | Distrelec |
Mosfet, P Channel, -30V, -40A, To-252-3 | Newark Electronics |
P-Channel 30 V 20 mOhm Surface Mount PowerTrench Mosfet TO-252-3 | Future Electronics |
Trans MOSFET P-CH 30V 11A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD6685?
Additional datasheets, footprints and schematics for FDD6685 are listed on our Part Details page. You can also find images and similar parts to FDD6685 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD6685 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD6685 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD6685 fall under?
The FDD6685 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD6685 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD6685 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD6685 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD6685 have stock available?
Authorised distributors including RS, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for FDD6685.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD6685 often in real-time on the comparison pages.
What if I can't find stock of FDD6685?
You can fill out our help required form which you can use to request a quote for FDD6685 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.