Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | TO-252 |
Current Id Max | 9A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 100A |
SMD Marking | FDD5690 |
Voltage Vds | 60V |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 60V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
MOSFET, N, D-PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 30A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
N Channel Mosfet, 60V, 9A, To-252, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FDD5690?
Additional datasheets, footprints and schematics for FDD5690 are listed on our Part Details page. You can also find images and similar parts to FDD5690 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD5690 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD5690 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD5690 fall under?
The FDD5690 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDD5690 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD5690 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD5690 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDD5690 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Avnet America and Newark Electronics have stock available or on a lead time for FDD5690.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD5690 often in real-time on the comparison pages.
What if I can't find stock of FDD5690?
You can fill out our help required form which you can use to request a quote for FDD5690 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.