Status: | Active |
---|---|
Series: | FDC655BN |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
element14
from US$0.21
|
91,093
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
76,103
in stock
|
Buy Now | |
Farnell
from US$0.22
|
76,103
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
57,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,331
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(ON) = 25 mΩ VGS = 10V, ID = 6.3A |
Max rDS(ON) = 33 mΩ VGS = 4.5V, ID = 5.5A |
Fast switching |
Low gate charge |
High performance trench technology for extremely low rDS(ON) |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC655BN |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 6.3 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 33 |
RDS(on) Max @ VGS = 10 V (mΩ) | 25 |
Qg Typ @ VGS = 4.5 V (nC) | 8 |
Qg Typ @ VGS = 10 V (nC) | 5 |
Ciss Typ (pF) | 470 |
Package Type | TSOT-23-6 |
MOSFET, N CH, 30V, 0.0063A, SSOT-6 | element14 |
Mosfet Transistor, N Channel, 6.3 A, 30 V, 0.021 Ohm, 10 V, 1.9 V Rohs Compliant: Yes |Onsemi FDC655BN | Newark Electronics |
Single N-Channel 30 V 1.6 W 13 nC PowerTrench Surface Mount Mosfet - SSOT-6 | Future Electronics |
MOSFET N-Channel 30V 6.3A SuperSOT6 | RS |
Trans MOSFET N-CH 30V 6.3A 6-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDC655BN?
Additional datasheets, footprints and schematics for FDC655BN are listed on our Part Details page. You can also find images and similar parts to FDC655BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC655BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC655BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC655BN fall under?
The FDC655BN is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC655BN when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC655BN you can contact the distributor directly for product support, shipping queries etc.
Is the FDC655BN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC655BN have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for FDC655BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC655BN often in real-time on the comparison pages.
What if I can't find stock of FDC655BN?
You can fill out our help required form which you can use to request a quote for FDC655BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.