Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
19,477
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
19,477
in stock
|
Buy Now | |
element14
from US$0.29
|
19,477
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(ON) = 43mΩ at VGS = -4.5V, ID = -4.5A |
Max rDS(ON) = 68mΩ at VGS = -2.5V, ID = -3.8A |
Low gate charge (8nC typical). |
High performance trench technology for extremely low rDS(on) |
SuperSOT™ -6 package:small footprint (72% smaller than standard SO¨C8) low profile (1mm thick). |
RoHS Compliant |
Manufactured using Green packaging materials. |
Halide free |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC638APZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -4.5 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 68 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 43 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 9 |
Qg Typ @ VGS = 10 V (nC) | 8 |
Ciss Typ (pF) | 750 |
Package Type | TSOT-23-6 |
Mosfet Transistor, P Channel, 4.5 A, -20 V, 0.037 Ohm, 12 V, -800 Mv Rohs Compliant: Yes |Onsemi FDC638APZ | Newark Electronics |
MOSFET, P, SMD, SSOT-6 | element14 |
P-Channel 20 V 43 mOhm 2.5V PowerTrench« Specified Mosfet - SSOT-6 | Future Electronics |
Trans MOSFET P-CH 20V 4.5A 6-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDC638APZ?
Additional datasheets, footprints and schematics for FDC638APZ are listed on our Part Details page. You can also find images and similar parts to FDC638APZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC638APZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC638APZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC638APZ fall under?
The FDC638APZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC638APZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC638APZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDC638APZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC638APZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for FDC638APZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC638APZ often in real-time on the comparison pages.
What if I can't find stock of FDC638APZ?
You can fill out our help required form which you can use to request a quote for FDC638APZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.