Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
9,000
in stock
|
Buy Now | |
element14
from US$0.31
|
31,024
in stock
|
Buy Now | |
Farnell
from US$0.29
|
31,024
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,813
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2.7 A, 20 V |
RDS(on) = 0.08Ω @ VGS = 4.5V |
RDS(on) = 0.12Ω @ VGS = 2.5V |
Low gate charge (3.5nC typical) |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
SuperSOT™ -6 package: small footprint (72% smallerthan standard SO-8); low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6305N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 2.7 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=120 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2==0.08*1000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 3.7 |
Qg Typ @ VGS = 10 V (nC) | 3.5 |
Ciss Typ (pF) | 310 |
Package Type | TSOT-23-6 |
MOSFET, DUAL, NN, SUPERSOT-6 | element14 |
Dual N-Channel 20V 0.08 Ohm 2.5V Specified PowerTrench Mosfet-SSOT-6 | Future Electronics |
MOSFET N-Channel 20V 2.7A SuperSOT6 | RS |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual N-CH 20V 2.7A 6-Pin TSOT-23 T/R | Avnet Silica |
Mosfet, Dual N-Ch, 20V, 2.7A, Supersot | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC6305N?
Additional datasheets, footprints and schematics for FDC6305N are listed on our Part Details page. You can also find images and similar parts to FDC6305N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6305N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6305N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6305N fall under?
The FDC6305N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6305N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6305N you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6305N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6305N have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for FDC6305N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6305N often in real-time on the comparison pages.
What if I can't find stock of FDC6305N?
You can fill out our help required form which you can use to request a quote for FDC6305N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.