Status: | Active |
---|---|
Series: | FDBL86063_F085 |
RoHS: | Compliant |
Low RDS(on) |
Low QG and Capacitance |
RoHS Compliant |
AEC Q101 - Qualified and PPAP Capable |
Benefits |
---|
Minimize Conduction Losses |
Minimize Driver Losses |
Minimize Switching Noise/EMI |
Automotive Qualified |
Applications |
---|
Switching Power Supplies |
Reverse Battery protection |
Motor Control - WPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Power switches (High side driver, Low side driver, H-Bridges, etc) |
Solenoid driver - ABS, Fuel injection |
Load Switch - ECU, Chassis, Body |
Description | FDBL86063_F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 240 |
PD Max (W) | 357 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5.6 |
Qg Typ @ VGS = 10 V (nC) | 73 |
Ciss Typ (pF) | 5120 |
Package Type | TO-LL 8L |
Nmos Toll 100V 2.6 Mohm/Reel Rohs Compliant: Yes |Onsemi FDBL86063-F085 | Newark Electronics |
Transistor MOSFET N-CH 100V 240A 8-Pin H-PSOF T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 100V, H-PSOF-8 | element14 |
Where can I find additional details, specifications and documents for a FDBL86063-F085?
Additional datasheets, footprints and schematics for FDBL86063-F085 are listed on our Part Details page. You can also find images and similar parts to FDBL86063-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDBL86063-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDBL86063-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDBL86063-F085 fall under?
The FDBL86063-F085 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDBL86063-F085 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDBL86063-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FDBL86063-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDBL86063-F085 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for FDBL86063-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDBL86063-F085 often in real-time on the comparison pages.
What if I can't find stock of FDBL86063-F085?
You can fill out our help required form which you can use to request a quote for FDBL86063-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.