Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Typ rDS(on) = 1.9mΩ at VGS = 10V, ID = 80A |
Typ Qg(10) = 215nC at VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Qualified to AEC Q101 |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free |
---|
MOSFET, N, D2-PAK | element14 |
Mosfet Transistor, N Channel, 28 A, 40 V, 1.9 Mohm, 10 V, 2.8 V Rohs Compliant: Yes |Onsemi FDB8441 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDB8441?
Additional datasheets, footprints and schematics for FDB8441 are listed on our Part Details page. You can also find images and similar parts to FDB8441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB8441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB8441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB8441 fall under?
The FDB8441 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB8441 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB8441 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB8441 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB8441 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDB8441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB8441 often in real-time on the comparison pages.
What if I can't find stock of FDB8441?
You can fill out our help required form which you can use to request a quote for FDB8441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.