Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.90
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
-
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
Avnet Asia
from US$1.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 4.6mΩ (Typ.) @ VGS = 10V, ID = 80A |
High performance trench technology for extermly low RDS(on) |
Low Gate Charge |
High power and current handling capability |
Qualified to AEC Q101 |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Other Industrial |
End Products |
---|
Motion Control - Industrial Motor |
Uninterruptible Power Supply |
Description | FDB5800 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 80 |
PD Max (W) | 242 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - 6 |
RDS(on) Max @ VGS = 10 V (mΩ) | 6 |
Qg Typ @ VGS = 4.5 V (nC) | 120 |
Qg Typ @ VGS = 10 V (nC) | 104 |
Ciss Typ (pF) | 6625 |
Package Type | D2PAK-3 / TO-263-2 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Fet 60V 6.0 Mohm D2Pak Rohs Compliant: Yes |Onsemi FDB5800 | Newark Electronics |
N-Channel 60 V 6 mOhm Surface Mount Logic Level PowerTrench Mosfet - TO-263AB | Future Electronics |
Trans MOSFET N-CH 60V 80A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 60V, 80A, TO-263AB-3 | element14 |
Where can I find additional details, specifications and documents for a FDB5800?
Additional datasheets, footprints and schematics for FDB5800 are listed on our Part Details page. You can also find images and similar parts to FDB5800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB5800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB5800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB5800 fall under?
The FDB5800 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB5800 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB5800 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB5800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB5800 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDB5800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB5800 often in real-time on the comparison pages.
What if I can't find stock of FDB5800?
You can fill out our help required form which you can use to request a quote for FDB5800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.