Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
760
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
3,128
in stock
|
Buy Now | |
element14
from US$1.68
|
3,128
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
Avnet Asia
from US$1.47
|
-
|
Buy Now | |
Distrelec
from US$3.75
|
-
|
Buy Now | |
Farnell
from US$1.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(ON) = 7.5mΩ (Typ.) @ VGS = 10V, ID = 80A |
QG(tot) = 84nC (Typ.) @ VGS = 10V |
Low Miller Charge |
Low QRR Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Other Data Processing |
Description | FDB3632 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 80 |
PD Max (W) | 310 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 9 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 84 |
Ciss Typ (pF) | 6000 |
Package Type | D2PAK-3 / TO-263-2 |
N-Channel 100 V 9 mOhm Surface Mount PowerTrench Mosfet TO-263AB | Future Electronics |
N Channel Mosfet, 100V, 80A, To-263Ab | Newark Electronics |
MOSFET, N CH, 100V, 80A, TO-263AB | element14 |
MOSFET N-Channel 100V 12A D2PAK | RS |
Trans MOSFET N-CH 100V 12A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
onsemi MOSFET, N-Channel, 100V, 80A, TO-263 | Distrelec |
MOSFET, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a FDB3632?
Additional datasheets, footprints and schematics for FDB3632 are listed on our Part Details page. You can also find images and similar parts to FDB3632 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB3632 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB3632 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB3632 fall under?
The FDB3632 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB3632 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB3632 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB3632 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB3632 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, RS and Kruse have stock available or on a lead time for FDB3632.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB3632 often in real-time on the comparison pages.
What if I can't find stock of FDB3632?
You can fill out our help required form which you can use to request a quote for FDB3632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.