Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
1,550
in stock
|
Buy Now | |
Farnell
from US$2.43
|
1,896
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
1,832
in stock
|
Buy Now | |
element14
from US$2.55
|
1,832
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
Avnet Asia
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 22.9mΩ (Typ.) @ VGS = 10V, ID = 31A |
High performance trench technology for extermly low RDS(on) |
Low Gate Charge |
High power and current handing capability |
Applications |
---|
Other Audio & Video |
End Products |
---|
Consumer Appliances |
Description | FDB2614 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 62 |
PD Max (W) | 260 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 27 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 76 |
Ciss Typ (pF) | 5435 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET, N, SMD, TO-263 | Farnell |
Mosfet Transistor, N Channel, 62 A, 200 V, 22.9 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FDB2614 | Newark Electronics |
MOSFET N-Channel 200V 62A D2PAK | RS |
FDB2614 Series 200 V 62 A 27 mOhm N-Channel PowerTrench Mosfet - TO-263-3 | Future Electronics |
Trans MOSFET N-CH 200V 62A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDB2614?
Additional datasheets, footprints and schematics for FDB2614 are listed on our Part Details page. You can also find images and similar parts to FDB2614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB2614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB2614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB2614 fall under?
The FDB2614 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB2614 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB2614 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB2614 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB2614 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for FDB2614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB2614 often in real-time on the comparison pages.
What if I can't find stock of FDB2614?
You can fill out our help required form which you can use to request a quote for FDB2614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.