Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
280
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
35,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
1,595
in stock
|
Buy Now | |
element14
from US$2.42
|
1,595
in stock
|
Buy Now | |
Farnell
from US$2.31
|
1,595
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
406
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$3.99
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 14mΩ (Typ.) @ VGS = 10V, ID = 33A |
QG(tot) = 82nC (Typ.) @ VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Qualified to AEC Q101 |
Applications |
---|
AC-DC Merchant Power Supply |
Other Industrial |
End Products |
---|
Motion Control - Industrial Motor |
Uninterruptible Power Supply |
Description | FDB2532 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 79 |
PD Max (W) | 310 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 16 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 82 |
Ciss Typ (pF) | 5870 |
Package Type | D2PAK-3 / TO-263-2 |
N-Channel 150 V 0.075 Ohm Surface Mount PowerTrench Mosfet - D2PAK-3 | Future Electronics |
Mosfet Transistor, N Channel, 33 A, 150 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FDB2532 | Newark Electronics |
MOSFET, N, SMD, TO-263AB | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 150V 8A D2PAK | RS |
Trans MOSFET N-CH 150V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Transistor, N-channel, PowerTrench MOSFET, N-channel, 150V, 79A, 16mOhm | ON Semiconductor FDB2532 | RS Americas |
Where can I find additional details, specifications and documents for a FDB2532?
Additional datasheets, footprints and schematics for FDB2532 are listed on our Part Details page. You can also find images and similar parts to FDB2532 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB2532 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB2532 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB2532 fall under?
The FDB2532 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB2532 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB2532 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB2532 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB2532 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FDB2532.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB2532 often in real-time on the comparison pages.
What if I can't find stock of FDB2532?
You can fill out our help required form which you can use to request a quote for FDB2532 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.