Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.95
|
764
in stock
|
Buy Now | |
Farnell
from US$2.65
|
20,070
in stock
|
Buy Now | |
element14
from US$2.82
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
635
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,600
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
-
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
Avnet Asia
from US$2.51
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 9.25mΩ ( Typ.)@ VGS = 10V, ID = 92A |
Fast Switching Speed |
Low Gate Charge, QG = 47nC ( Typ.) |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
AC-DC Merchant Power Supply - Desktop PC |
Other Data Processing |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Uninterruptible Power Supply |
Electric Bike |
Description | FDB110N15A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 92 |
PD Max (W) | 234 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - 11 |
RDS(on) Max @ VGS = 10 V (mΩ) | 11 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 47 |
Ciss Typ (pF) | 3390 |
Package Type | D2PAK-3 / TO-263-2 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
MOSFET, Fairchild, FDB110N15A | RS |
MOSFET, N-CH, 150V, 92A, TO-263-3 | element14 |
N Ch Mosfet, Powertrench, 150V, 92A, D2Pak | Newark Electronics |
Trans MOSFET N-CH 150V 92A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
N-Channel 150 V 92 A 11 mOhm N-Channel Power Trench Mosfet - D2PAK-3 | Future Electronics |
Where can I find additional details, specifications and documents for a FDB110N15A?
Additional datasheets, footprints and schematics for FDB110N15A are listed on our Part Details page. You can also find images and similar parts to FDB110N15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB110N15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB110N15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB110N15A fall under?
The FDB110N15A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB110N15A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB110N15A you can contact the distributor directly for product support, shipping queries etc.
Is the FDB110N15A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB110N15A have stock available?
Authorised distributors including Farnell, RS, element14, Newark Electronics and EBV Elektronik have stock available or on a lead time for FDB110N15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB110N15A often in real-time on the comparison pages.
What if I can't find stock of FDB110N15A?
You can fill out our help required form which you can use to request a quote for FDB110N15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.