Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max rDS(on) = 0.8 mΩ at VGS = 10 V, ID = 50 A |
Max rDS(on) = 1.1 mΩ at VGS = 6 V, ID = 42 A |
Fast Switching Speed |
Low Gate Charge |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
Industrial Motor Drive |
Industrial Automation |
Uninterruptible Power Supplies |
Energy Storage |
Battery Opperated Tools |
End Products |
---|
Industrial Power Supplies |
Battery Protection |
Energy Inverters |
Load Switch |
Solar Inverters |
Description | FDB0105N407L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 460 |
PD Max (W) | 300 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 6.9 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 29 |
Ciss Typ (pF) | 16500 |
Package Type | D2PAK-7 / TO-263-7 |
Fet 40V 0.8 Mohm D2Pak |Onsemi FDB0105N407L | Newark Electronics |
MOSFET, N-CH, 40V, 460A, TO-220-7 | Farnell |
Transistor MOSFET N-CH 40V 460A 7-Pin TO-263 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDB0105N407L?
Additional datasheets, footprints and schematics for FDB0105N407L are listed on our Part Details page. You can also find images and similar parts to FDB0105N407L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB0105N407L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB0105N407L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB0105N407L fall under?
The FDB0105N407L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB0105N407L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB0105N407L you can contact the distributor directly for product support, shipping queries etc.
Is the FDB0105N407L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB0105N407L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FDB0105N407L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB0105N407L often in real-time on the comparison pages.
What if I can't find stock of FDB0105N407L?
You can fill out our help required form which you can use to request a quote for FDB0105N407L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.