Status: | Unknown |
---|---|
Series: | SuperFET Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 19A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.14ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-220F |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | SuperFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Mosfet, N-Ch, 650V, 19A, To-220F | Newark Electronics |
Where can I find additional details, specifications and documents for a FCPF165N65S3L1?
Additional datasheets, footprints and schematics for FCPF165N65S3L1 are listed on our Part Details page. You can also find images and similar parts to FCPF165N65S3L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCPF165N65S3L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCPF165N65S3L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCPF165N65S3L1 fall under?
The FCPF165N65S3L1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FCPF165N65S3L1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCPF165N65S3L1 you can contact the distributor directly for product support, shipping queries etc.
Is the FCPF165N65S3L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCPF165N65S3L1 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FCPF165N65S3L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCPF165N65S3L1 often in real-time on the comparison pages.
What if I can't find stock of FCPF165N65S3L1?
You can fill out our help required form which you can use to request a quote for FCPF165N65S3L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.