Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.09
650V @TJ = 150°C |
Typ. RDS(on) = 530mΩ |
Ultra low gate charge ( Typ. Qg = 23nC ) |
Low effective output capacitance ( Typ. Coss.eff = 60pF ) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCP7N60 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 7 |
PD Max (W) | 83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 710 |
Package Type | TO-220-3 |
Mosfet, N, To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Trans MOSFET N-CH 600V 7A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
650V, SUPERFET | Future Electronics |
Where can I find additional details, specifications and documents for a FCP7N60?
Additional datasheets, footprints and schematics for FCP7N60 are listed on our Part Details page. You can also find images and similar parts to FCP7N60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP7N60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP7N60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP7N60 fall under?
The FCP7N60 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP7N60 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP7N60 you can contact the distributor directly for product support, shipping queries etc.
Is the FCP7N60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP7N60 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for FCP7N60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP7N60 often in real-time on the comparison pages.
What if I can't find stock of FCP7N60?
You can fill out our help required form which you can use to request a quote for FCP7N60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.