Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 530 mΩ(Typ.) |
Ultra Low Gate Charge (Typ. Qg = 27 nC) |
Low Eoss (Typ. 2.8 uJ @ 400V) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 124 pF) |
100% Avalanche Tested |
RoHS Compliant |
ESD Improved Capability |
Applications |
---|
AC-DC Power Supplies |
End Products |
---|
LED Lighting |
Description | FCP650N80Z |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 10 |
PD Max (W) | 162 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 650 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 27 |
Ciss Typ (pF) | 1178 |
Package Type | TO-220-3 |
Mosfet, N-Ch, 800V, 10A, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FCP650N80Z?
Additional datasheets, footprints and schematics for FCP650N80Z are listed on our Part Details page. You can also find images and similar parts to FCP650N80Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP650N80Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP650N80Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP650N80Z fall under?
The FCP650N80Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP650N80Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP650N80Z you can contact the distributor directly for product support, shipping queries etc.
Is the FCP650N80Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP650N80Z have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for FCP650N80Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP650N80Z often in real-time on the comparison pages.
What if I can't find stock of FCP650N80Z?
You can fill out our help required form which you can use to request a quote for FCP650N80Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.